EN
  • EN
  • DE

LTC3621IDCB-3.3#TRPBF

Part No LTC3621IDCB-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Input Voltage 17 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Output Configuration Positive
Output Current 1 A
Output Type Fixed
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1006805-LTC3621IDCB-3.3#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3621IDCB-3.3#TRPBF CAD Model

Description

The LTC3621IDCB-3.3#TRPBF is a high-performance, synchronous step-down regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V. This compact and efficient power management integrated circuit (PMIC) is capable of supplying up to 1A of continuous output current from a wide input voltage range of 2.7V to 17V, making it suitable for a broad array of applications in consumer electronics, industrial, automotive, and telecommunications sectors.

With its high efficiency and fast transient response, the LTC3621IDCB-3.3#TRPBF is optimized for battery-powered systems where power conservation is critical. The device integrates high-side and low-side switches, which eliminates the need for an external diode and reduces overall system complexity and cost. The high switching frequency of up to 2.25MHz allows the use of small, low-cost capacitors and inductors, further minimizing the solution footprint and enhancing the power density.

This regulator features multiple modes of operation, including Burst Mode® operation, which ensures high efficiency at low output currents, and a forced continuous mode for applications requiring low noise operation. The LTC3621IDCB-3.3#TRPBF also provides over-temperature protection, over-current protection, and under-voltage lockout, enhancing the reliability and safety of the end application.

The LTC3621IDCB-3.3#TRPBF is available in a 6-pin DFN package with a low-profile (0.75mm) and a compact (2mm x 3mm) footprint. The small size and thermal performance make it an ideal choice for space-constrained applications. The device is also RoHS compliant and is specified over the commercial and industrial temperature ranges.

Key features of the LTC3621IDCB-3.3#TRPBF include:

  • Fixed 3.3V output voltage
  • Up to 1A of continuous output current
  • Wide input voltage range: 2.7V to 17V
  • High efficiency: Up to 95%
  • High switching frequency: Up to 2.25MHz
  • Burst Mode® operation for high efficiency at low output currents
  • Forced continuous mode for low noise applications
  • Over-temperature and over-current protection
  • Under-voltage lockout
  • Compact 6-pin DFN package

The LTC3621IDCB-3.3#TRPBF is an ideal solution for designers looking for a high-efficiency, space-saving, and reliable step-down regulator for their power supply designs.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7913 $71.3739
6+ $19.5211 $117.1266
10+ $18.9110 $189.1100
13+ $18.3010 $237.9130
17+ $17.6911 $300.7487
22+ $15.8609 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess