EN
  • EN
  • DE

LTC3622EMSE-2#PBF

Part No LTC3622EMSE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 1A DL SYNC 16MSOP / Conv DC-DC 2.7V to 17V Synchronous Step Down Dual-Out 0.6V to 17V 1A/1A 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 17V
Output Voltage 0.6V
Output Voltage MAX 17V
Output Current 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP
Win Source Part Number 783511-LTC3622EMSE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3622
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3622EMSE-2#PBF CAD Model

Description

LTC3622EMSE-2#PBF Dual Channel, 17V, 2A Synchronous Step-Down Regulator

The LTC3622EMSE-2#PBF is a high-efficiency, dual-channel monolithic synchronous step-down regulator from Linear Technology, designed to deliver up to 2A of continuous output current per channel. Operating from an input voltage range of 2.7V to 17V, this advanced power solution is ideal for a variety of applications, including automotive, industrial, and distributed power systems.

Each channel of the LTC3622EMSE-2#PBF is capable of driving a synchronous rectification topology, which significantly reduces switching losses and enhances efficiency. This feature makes it possible to achieve up to 95% efficiency, thereby minimizing heat generation and improving system reliability.

The device comes in a compact MSOP-16 (LTC3622EMSE) package, which is designed to save space on densely packed PCBs. The LTC3622EMSE-2#PBF also features a selectable switching frequency, allowing designers to choose between 1MHz and 2.25MHz. This flexibility enables optimization between efficiency and external component size, allowing for smaller inductors and capacitors when a higher switching frequency is selected.

With its integrated high-side and low-side switches, the LTC3622EMSE-2#PBF provides a complete power management solution, reducing external component count and simplifying the design process. Additionally, the regulator offers programmable current limit, undervoltage lockout, and a power good status output, which contribute to a robust power system design.

To ensure reliable operation across a wide range of conditions, the LTC3622EMSE-2#PBF is equipped with a range of protective features. These include over-temperature protection, which safeguards the device from thermal overload, and short-circuit protection, which prevents damage in the event of an output short.

In summary, the LTC3622EMSE-2#PBF from Linear Technology is a versatile, high-performance step-down regulator that offers a compact, efficient, and reliable solution for dual-channel power supply requirements. Its advanced features and comprehensive protection mechanisms make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.5086 $82.5086
2+ $67.6992 $135.3984
3+ $65.5844 $196.7532
4+ $63.4684 $253.8736
5+ $61.3524 $306.7620
7+ $55.0057 $385.0399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess