The TL7702BCP is a supply-voltage supervisor from the renowned semiconductor manufacturer Texas Instruments. This integrated circuit (IC) is designed to provide reliable monitoring of power supplies in microprocessor systems, helping to safeguard against voltage fluctuations and ensuring system stability.
Key Features
- Voltage Supervision: The TL7702BCP monitors the supply voltage and ensures that it remains within threshold limits, triggering a reset signal if it detects an out-of-tolerance condition.
- Programmable Reset Delay: It features an adjustable delay time which can be set by an external capacitor, providing flexibility to cater to different system requirements.
- Low Power Consumption: Designed for efficiency, it consumes minimal power, making it suitable for battery-operated applications.
- High Precision: This IC offers high precision monitoring, with a tight tolerance level for voltage threshold, ensuring accurate system protection.
- Wide Operating Temperature Range: The device operates effectively over a broad temperature range, making it versatile for various environments and applications.
Applications
The TL7702BCP is widely used in a variety of applications where precise voltage supervision is critical. Common applications include:
- Microprocessor / Microcontroller systems
- Portable and battery-powered equipment
- Industrial controls
- Automotive systems
- Power management systems
Technical Specifications
Parameter
Value
Supply Voltage Range
4.55 V to 18 V
Reset Threshold Voltage
Typically 4.55 V
Operating Temperature
-40°C to 85°C
Package Type
8-Pin PDIP
The TL7702BCP is packaged in an 8-pin PDIP (Plastic Dual-In-line Package), making it easy to integrate into a variety of circuit boards. With its robust design and reliable performance, the TL7702BCP by Texas Instruments stands out as a superior choice for power supply supervision in critical applications.