EN
  • EN
  • DE

LTC3626EUDC#PBF

Part No LTC3626EUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 20QFN / Conv DC-DC 3.6V to 20V Synchronous Step Down Single-Out 0.6V to 6V 2.5A 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 20V
Output Voltage 0.6V
Output Voltage MAX 19.4V
Output Current 2.5A
Frequency - Switching 500KHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 783520-LTC3626EUDC#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3626
Introduction Date July 02, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3626EUDC#PBF CAD Model

Description

Linear Technology LTC3626EUDC#PBF Product Overview

The LTC3626EUDC#PBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, which is now part of Analog Devices. This compact and powerful integrated circuit is designed to deliver up to 2.5A of continuous output current with a wide input voltage range from 3.6V to 20V, making it a versatile choice for a variety of applications, including portable devices, industrial controls, and automotive systems.

Constructed with advanced high-speed switching technology, the LTC3626EUDC#PBF ensures efficient power conversion with excellent thermal performance. This enables the device to achieve up to 95% efficiency, which is critical for battery-powered applications where extending battery life is a priority. The converter operates at a selectable fixed frequency between 500kHz to 4MHz, which allows designers to balance efficiency with external component size. The higher switching frequency option means smaller, lower-cost capacitors and inductors can be used, reducing the overall solution footprint on the PCB.

The LTC3626EUDC#PBF incorporates Linear Technology's proprietary Burst Mode® operation, which significantly reduces quiescent current under light loads, further improving efficiency and battery life. For noise-sensitive applications, the regulator can be configured to provide a constant-frequency PWM mode, ensuring low noise and RF interference.

Additional features of the LTC3626EUDC#PBF include internal soft-start to minimize inrush current during startup, a power good voltage monitor, overvoltage protection, and thermal shutdown. The device also supports tracking and external synchronization, making it easier to manage power-up sequencing and noise in complex systems.

The LTC3626EUDC#PBF comes in a thermally enhanced 20-lead (4mm x 4mm) QFN package, providing a compact solution that is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for engineers looking for a reliable and high-performance power management solution.

With its combination of high efficiency, wide input voltage range, and advanced features, the LTC3626EUDC#PBF is an excellent choice for designers who require a compact, efficient, and flexible power supply solution for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4194 $51.2910
36+ $2.8057 $101.0052
56+ $2.7180 $152.2080
77+ $2.6303 $202.5331
99+ $2.5427 $251.7273
132+ $2.2796 $300.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess