EN
  • EN
  • DE

LTC3675EUFF-1#PBF

Part No LTC3675EUFF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description 7-CHANNEL CONFIGURABLE HIGH POWE  /  Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 44-QFN (4x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Linear Technology
Package Bulk
Applications Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Current - Supply 16µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 44-PowerWFQFN
Supplier Device Package 44-QFN (4x7)
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANALINLTC3675EUFF-1#PBF,2156-LTC3675EUFF-1#PBF
Standard Package 1
Win Source Part Number 1072386-LTC3675EUFF-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3675EUFF-1#PBF CAD Model

Description

Linear Technology LTC3675EUFF-1#PBF Power Management IC

The LTC3675EUFF-1#PBF is a highly versatile power management integrated circuit (PMIC) designed by Linear Technology, which is now part of Analog Devices. This multifunctional component is engineered to cater to the complex power needs of portable, handheld, and compact embedded systems. The LTC3675EUFF-1#PBF is a quintessential solution for designers looking for a reliable and efficient power management system for their sophisticated electronics.

Featuring a compact, low-profile 38-lead (5mm x 7mm) QFN package, the LTC3675EUFF-1#PBF integrates multiple regulated outputs that are configurable and optimized for various applications. It includes four high-efficiency, step-down buck converters, two LDO regulators, and a pushbutton controller, providing a comprehensive power management solution in a single chip.

The four synchronous step-down buck converters operate over a wide input voltage range, making them suitable for single-cell Li-Ion/Polymer, or multicell alkaline/NiCad/NiMH applications, as well as for fixed 3.3V and 5V input rails. These buck converters are designed to deliver high efficiency and have selectable switching frequencies, enabling designers to balance between efficiency and external component size.

Additionally, the LTC3675EUFF-1#PBF features two LDO regulators that offer lower noise and lower dropout voltage, ideal for powering noise-sensitive circuits such as RF or PLL sections of a design. The integrated pushbutton controller simplifies system startup and shutdown, enhancing the user interface of the final product.

The device is also equipped with an I²C interface, which allows for digital programming and diagnostics. This level of control enables the user to customize the PMIC to specific application needs, adjust output voltages, output sequencing, switching frequencies, and operating modes on the fly. This flexibility makes the LTC3675EUFF-1#PBF a highly adaptable solution for a wide range of power management requirements.

Overall, the LTC3675EUFF-1#PBF from Linear Technology is a powerful and efficient PMIC that provides a high level of integration, performance, and flexibility, making it an excellent choice for powering the next generation of portable and compact electronic devices.

You May Also Be Interested in

Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess