EN
  • EN
  • DE

LTC3703EGN#PBF

Part No LTC3703EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP / DC/DC Cntrlr Single-OUT Step Down 600kHz Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 9.3 V ~ 15 V
Frequency - Switching 100kHz ~ 600kHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783569-LTC3703EGN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3703
Introduction Date December 08, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3703EGN#PBF CAD Model

Description

The LTC3703EGN#PBF is a versatile switching regulator controller designed by Linear Technology, now part of Analog Devices. This high-performance product is engineered to drive N-channel MOSFETs in a synchronous rectified buck converter topology, providing high efficiency power conversion for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LTC3703EGN#PBF operates over a broad input voltage range, making it suitable for various supply voltages.
  • Powerful Output: It can deliver a significant amount of power, depending on the external components used, making it ideal for high-power applications.
  • No RSENSE Operation: This product offers a no RSENSE feature, which eliminates the need for a current sense resistor, thereby improving efficiency and reducing overall solution cost.
  • High Switching Frequency: The device can operate at a high switching frequency, which allows for the use of smaller external components, resulting in a more compact power supply design.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 600kHz or can synchronize it to an external clock.

Applications

The LTC3703EGN#PBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial equipment
  • Datacom and telecom power systems
  • High-density distributed power systems

Product Specifications

The LTC3703EGN#PBF is housed in a 16-lead SSOP package, ensuring a compact footprint. It features a phase-lockable frequency range of 75kHz to 850kHz, a powerful 1.1Ω onboard gate drivers, and a wide VIN range of 4V to 60V, making it extremely versatile. The controller also includes a tracking soft-start feature, which provides a controlled startup and helps prevent inrush current during the initial power-up phase.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3703EGN#PBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications, ensuring reliability and performance.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0224 $56.0896
9+ $11.5055 $103.5495
14+ $11.1460 $156.0440
19+ $10.7864 $204.9416
24+ $10.4269 $250.2456
33+ $9.3483 $308.4939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess