EN
  • EN
  • DE

STM8AF52A9TCX

Part No STM8AF52A9TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP / MCU 8-bit STM8A CISC 128KB Flash 3.3V/5V Automotive 64-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Reel package
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Win Source Part Number 795740-STM8AF52A9TCX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF52A9
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AF52A9TCX CAD Model

Description

The STM8AF52A9TCX from STMicroelectronics is a robust and versatile 8-bit microcontroller that is part of the STM8AF series, designed specifically for automotive and industrial applications. With its advanced architecture and rich set of peripherals, this microcontroller offers an optimal balance between performance, power consumption, and system cost, making it an ideal choice for a wide range of applications.

Key Features

  • Core: The STM8AF52A9TCX is built around the high-performance STM8A core operating at up to 16 MHz frequency, ensuring swift execution of instructions and efficient system response.
  • Memory: It comes with a substantial 128 KB of Flash program memory, 2 KB of RAM and 4 KB of EEPROM. This generous memory allocation allows for complex applications and the flexibility to update firmware in the field.
  • Advanced Peripherals: This microcontroller includes a range of integrated peripherals such as multiple 16-bit timers, an advanced control timer, a real-time clock, and communication interfaces like UART, SPI, and I2C, enabling a wide variety of design options.
  • Robust I/Os: With up to 68 I/O pins, the STM8AF52A9TCX provides the versatility needed for interfacing with sensors, actuators, and other components in embedded systems.
  • Operating Voltage: It operates within a wide range of supply voltages from 2.95V to 5.5V, which is suitable for automotive environments that require a higher tolerance to voltage variations.
  • Temperature Range: The device is designed to work reliably over an extended temperature range from -40°C to 125°C, making it suitable for harsh environmental conditions.
  • Package: Available in a LQFP 80 14x14x1.4mm package, it is compact and suitable for space-constrained applications.

Applications

The STM8AF52A9TCX is engineered for demanding applications that require robust performance and reliability. It is widely used in automotive control systems, including engine management, body control modules, and advanced driver-assistance systems (ADAS). Additionally, it is suitable for industrial applications like factory automation, process control, and machine-to-machine communication.

Conclusion

Overall, the STM8AF52A9TCX microcontroller offers a powerful combination of performance, memory, and peripherals, tailored for the rigorous demands of automotive and industrial applications. Its robust design and wide operating range make it a reliable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7510 $60.7590
21+ $5.5394 $116.3274
33+ $5.3661 $177.0813
45+ $5.1929 $233.6805
58+ $5.0196 $291.1368
77+ $4.5010 $346.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess