EN
  • EN
  • DE

LTC3723EGN-1

Part No LTC3723EGN-1
Manufacturer Linear Technology
Description Synchronous Push-Pull PWM Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208852-LTC3723EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3723EGN-1 CAD Model

Description

The LTC3723EGN-1 is a sophisticated push-pull PWM controller designed by Linear Technology, a leader in high-performance analog integrated circuits. This advanced controller is specifically tailored for isolated power supply applications, providing a reliable and efficient solution for managing power conversion with its push-pull topology.

Key Features

  • Wide Input Voltage Range: The LTC3723EGN-1 operates over a broad input voltage range, making it suitable for various applications and ensuring compatibility with diverse power sources.
  • High Integration: This PWM controller integrates powerful features such as a soft-start capability, under-voltage lockout, and a dual current sense amplifier, which simplifies circuit design and enhances overall system reliability.
  • Adjustable Operating Frequency: The operating frequency of the LTC3723EGN-1 is adjustable up to 1MHz, allowing designers to optimize the size of the transformer and output filters, thus reducing the overall size and cost of the power supply.
  • Powerful Drive Capability: With its robust gate driver design, the LTC3723EGN-1 can drive large power MOSFETs efficiently, ensuring that the power supply can deliver the necessary output power.

Applications

The LTC3723EGN-1 is ideal for a variety of applications, including:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Forward and Flyback Converters

Package and Availability

The LTC3723EGN-1 is available in a 16-pin SSOP package, which offers a compact footprint suitable for space-constrained applications. Its enhanced thermal performance ensures reliable operation even in environments with elevated temperatures.

Conclusion

With its robust feature set and flexible design options, the LTC3723EGN-1 from Linear Technology stands out as a versatile and efficient solution for designers looking to implement push-pull topology in their power supply designs. Its performance and integration facilitate the development of compact, reliable, and high-efficiency power systems across a wide range of industries.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 843 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess