EN
  • EN
  • DE

LTC3727EG-1

Part No LTC3727EG-1
Manufacturer Linear Technology
Description High Efficiency, 2-Phase Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208857-LTC3727EG-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3727EG-1 CAD Model

Description

LTC3727EG-1 High Efficiency, Dual Output Synchronous Step-Down Switching Regulator

The LTC3727EG-1 is a versatile and high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is capable of delivering dual output voltages with high efficiency, making it an ideal solution for a wide range of applications including telecommunications, networking, and complex digital systems.

Key Features:

  • High Efficiency: The LTC3727EG-1 is optimized for efficiency, capable of converting input voltages ranging from 4V to 36V down to two lower output voltages, which are adjustable from 0.8V to 5V. Its synchronous operation reduces power losses by utilizing internal top and bottom N-channel MOSFET switches, enabling efficiencies up to 95%.
  • Flexible Output Configurations: This regulator supports various output configurations, including independent, tracking, or even ratiometric settings, which provides designers with the flexibility to meet the power requirements of different subsystems within their applications.
  • Opti-Loop® Compensation: The LTC3727EG-1 features Linear Technology's proprietary Opti-Loop compensation, which allows optimization of the transient response over a wide range of output capacitance and ESR values, ensuring stable and reliable operation.
  • Robust Protection Features: The device includes overcurrent protection and foldback current limiting to safeguard the IC and the load from damage. Additionally, it has overvoltage protection and thermal shutdown to ensure safe operation under abnormal conditions.

Applications:

  • Telecommunication Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Complex Digital Systems

The LTC3727EG-1 comes in a 28-lead SSOP package, which is designed for space-constrained applications while providing adequate thermal performance. With its advanced features and high degree of configurability, the LTC3727EG-1 is a comprehensive solution for power supply design engineers looking to improve power density, efficiency, and reliability in their systems.

For detailed specifications, application notes, and evaluation kits, visit the Analog Devices website or contact their support team for additional information on the LTC3727EG-1 synchronous step-down switching regulator.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7015 $63.5075
12+ $10.4216 $125.0592
18+ $10.0959 $181.7262
24+ $9.7701 $234.4824
31+ $9.4444 $292.7764
41+ $8.4673 $347.1593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess