EN
  • EN
  • DE

LTC3728IG#TRPBF

Part No LTC3728IG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 590kHz Automotive 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching 260kHz ~ 550kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783588-LTC3728IG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3728
Introduction Date May 25, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3728IG#TRPBF CAD Model

Description

Product Overview: LTC3728IG#TRPBF

The LTC3728IG#TRPBF is a high-performance, dual synchronous step-down switching regulator controller manufactured by Linear Technology, now part of Analog Devices. This advanced controller is designed to drive all N-channel power MOSFET stages, which can effectively convert input voltages ranging from 4V to 36V down to two independent, lower output voltages, making it an ideal solution for dual power supply systems.

The LTC3728IG#TRPBF stands out for its powerful features, which include a constant frequency current mode architecture that allows a phase-lockable frequency of up to 550kHz. This feature, combined with selectable Burst Mode operation, ensures high efficiency at low output currents, making it a versatile choice for various applications. Additionally, the device offers optimal power loss performance through its strong gate drivers, which are capable of driving multiple MOSFETs in parallel for higher current applications.

With its robust design, the LTC3728IG#TRPBF includes protection features such as foldback current limiting and soft-start capability, which help prevent inrush current during startup. Furthermore, the device boasts independent shutdown and power good signals for each channel, providing enhanced control and monitoring capabilities for system designers.

This controller is packaged in a compact 28-lead SSOP, which allows for space-efficient designs in densely packed power supply applications. Its industrial-grade operating temperature range of -40°C to 85°C ensures reliable performance in harsh environments, making it suitable for industrial, automotive, and telecommunications equipment.

The LTC3728IG#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated pick-and-place assembly processes, thereby streamlining manufacturing and ensuring consistency in high-volume production.

In summary, the LTC3728IG#TRPBF from Linear Technology is a highly adaptable, efficient, and reliable solution for designers looking to implement dual output, high-efficiency power supplies in their systems. Its advanced features and robust design make it an excellent choice for a wide range of applications that require stable and efficient power management.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess