EN
  • EN
  • DE

LTC3728LEGN

Part No LTC3728LEGN
Manufacturer Linear Technology
Description Dual, 550kHz, 2-Phase Synchronous Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208861-LTC3728LEGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3728LEGN CAD Model

Description

LTC3728LEGN High Efficiency Dual Synchronous Step-Down Switching Regulator

The LTC3728LEGN is a high-performance dual synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a variety of applications. This integrated circuit is specifically engineered to address the needs of systems requiring multiple low voltage outputs with high efficiency and tight regulation.

Key features of the LTC3728LEGN include its dual independent output channels, each capable of delivering up to 3A of continuous output current. The wide input voltage range of 2.75V to 9.8V makes it suitable for a variety of supply sources, including lithium-ion batteries, 5V logic supplies, and intermediate bus voltages. The device operates at a selectable fixed frequency between 200kHz to 750kHz or can be synchronized to an external clock within the same range, offering flexibility in minimizing interference with sensitive RF or audio circuits.

The LTC3728LEGN utilizes a constant-frequency, current mode architecture that provides excellent line and load regulation and ensures stable operation over a wide range of input voltages and output currents. Additionally, the regulator features internal soft-start to limit inrush current during startup and protect the device and load from sudden high currents.

Protection features of the LTC3728LEGN include overcurrent protection, which guards the device and the load in the event of an output overload or short-circuit condition. It also has overvoltage protection and thermal shutdown to prevent damage from excessive voltage or overheating.

The LTC3728LEGN comes in a compact 24-lead SSOP package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Its high efficiency and dual-channel design make it an ideal choice for portable devices, telecommunications, and distributed power systems, where efficient power conversion is critical.

Designers seeking a reliable and efficient power management solution will find the LTC3728LEGN to be a versatile and robust component capable of meeting the stringent requirements of modern electronic devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess