EN
  • EN
  • DE

LTC3731CUH

Part No LTC3731CUH
Manufacturer Linear Technology
Description 3-Phase, 600kHz, Synchronous Buck Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208870-LTC3731CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3731CUH CAD Model

Description

The LTC3731CUH from Linear Technology is a high-performance, synchronous step-down switching regulator controller that is designed to deliver precise voltage regulation and high efficiency in a compact package. This advanced controller is suitable for a wide range of power supply applications, including telecommunications, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3731CUH operates from an input voltage range of 4V to 36V, making it versatile for use in various applications with different power requirements.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for different voltage needs.
  • High Efficiency: The device features a powerful 1.1Ω on-chip MOSFET gate drivers, which help to achieve high efficiency and reduce the need for external components.
  • Excellent Transient Response: The LTC3731CUH is designed to provide a fast transient response, ensuring stable operation during load changes.
  • Programmable Frequency: The switching frequency is programmable from 250kHz to 750kHz, or it can be synchronized to an external clock, allowing for optimization of efficiency and component size.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the device and the system under various fault conditions.
  • Compact Package: The LTC3731CUH is offered in a compact (5mm x 5mm) QFN-32 package, ideal for space-constrained applications.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Server and Storage Systems
  • Automotive Power Systems

The LTC3731CUH is a top choice for designers looking for a reliable and flexible solution to meet the rigorous demands of modern power supply designs. With its comprehensive feature set and robust protection mechanisms, the LTC3731CUH ensures efficient and stable operation in a variety of complex applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8438 $61.9066
16+ $7.2569 $116.1104
25+ $7.0293 $175.7325
34+ $6.8030 $231.3020
44+ $6.5766 $289.3704
59+ $5.8963 $347.8817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess