EN
  • EN
  • DE

LTC3731HG

Part No LTC3731HG
Manufacturer Linear Technology
Description 3-Phase, 600kHz, Synchronous Buck Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208871-LTC3731HG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3731HG CAD Model

Description

The LTC3731HG, manufactured by Linear Technology, is a high-performance synchronous step-down switching regulator controller that has been meticulously engineered to cater to a wide array of power supply applications. It is a versatile component that is particularly suitable for use in systems requiring efficient voltage conversion and power management.

Key Features

  • Voltage Range: The LTC3731HG operates over a broad input voltage range, making it a flexible solution for various applications.
  • High Efficiency: Its synchronous operation allows for high efficiency, which is crucial for reducing heat and improving system reliability.
  • Adjustable Frequency: The switching frequency is adjustable, giving designers the flexibility to optimize the balance between efficiency and component size.
  • Phase-Lockable Frequency: The LTC3731HG's frequency can be locked to an external clock, ensuring noise-sensitive applications can minimize electromagnetic interference.
  • Current Mode Operation: This feature provides fast transient response and excellent loop stability.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, which enhances the safety and durability of the end application.

Applications

The LTC3731HG is designed for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Automotive Power Systems

Technical Specifications

With a robust thermal package, the LTC3731HG ensures reliable operation even in environments with elevated temperatures. Its precision components and design allow for tight voltage regulation, which is critical for sensitive electronic equipment. The package is designed to meet the needs of advanced circuit designs, providing a compact and efficient solution for power regulation.

Conclusion

The LTC3731HG from Linear Technology stands out as a superior choice for designers looking for a reliable and efficient voltage regulation solution. Its combination of features, protections, and performance specifications make it an ideal choice for a multitude of demanding applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess