EN
  • EN
  • DE

LTC3731IG#PBF

Part No LTC3731IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 3.8 V to 7 V
Frequency - Switching 225kHz to 680kHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 072592-LTC3731IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3731IG#PBF CAD Model

Description

The LTC3731IG#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to power demanding applications. This advanced controller is tailored for high-efficiency power conversion with a wide input voltage range, making it suitable for a variety of industrial, automotive, and communication systems.

Key Features:

  • Versatile Input Voltage: The LTC3731IG#PBF operates over a wide input voltage range, accommodating various supply voltages and ensuring flexibility across different power sources.
  • High-Efficiency Operation: With synchronous rectification and a constant-frequency, current mode architecture, this controller achieves high efficiency, which is crucial for thermal management and energy savings.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or synchronize it to an external clock, allowing for optimization between efficiency and component size.
  • Robust Protection Features: It includes overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and reliability of the power system.
  • Flexible Output Voltage: The output voltage is programmable via an external resistor divider, providing the versatility needed for different load requirements.
  • Compact Packaging: Housed in a 28-lead SSOP package, the LTC3731IG#PBF is designed for space-constrained applications without compromising performance.

Applications:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Power Systems
  • Networking Equipment
  • Portable Devices

Quality and Reliability:

The LTC3731IG#PBF is manufactured by Linear Technology, a company known for its commitment to quality. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

Conclusion:

In summary, the LTC3731IG#PBF from Linear Technology is a sophisticated and versatile synchronous step-down switching regulator controller that provides efficient power conversion for a wide range of applications. Its comprehensive feature set and robust protection mechanisms make it a reliable choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess