EN
  • EN
  • DE

LTC3732CG

Part No LTC3732CG
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 4.5 V to 7 V
Frequency - Switching 225kHz to 680kHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-SSOP
Win Source Part Number 020605-LTC3732CG
Ultra Librarian 3D Model Ultra Librarian LTC3732CG CAD Model

Description

Product Overview: LTC3732CG from Linear Technology

The LTC3732CG is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to deliver precise voltage regulation and high efficiency in a compact package. This advanced controller is engineered to manage power requirements for a variety of applications, including telecommunications, networking, and industrial systems, where reliable and efficient voltage conversion is critical.

Featuring a wide input voltage range from 4V to 36V, the LTC3732CG is versatile enough to accommodate a broad spectrum of power sources, making it suitable for both battery-powered and line-powered systems. Its output voltage can be adjusted down to 0.8V, which allows for flexibility in powering modern low-voltage digital circuits.

The LTC3732CG employs a constant-frequency, current mode architecture that provides fast transient response and excellent loop stability. It also supports selectable operating modes, including Burst Mode® operation for improved efficiency at light loads and a fixed frequency mode for noise-sensitive applications. The device's powerful 1.1Ω on-chip MOSFET gate drivers ensure the ability to drive large power MOSFETs, which translates to reduced external component count and system cost.

With its integrated features such as soft-start capability, overvoltage protection, and under-voltage lockout, the LTC3732CG ensures a safe and controlled startup sequence while protecting the system from abnormal operating conditions. Additionally, the device's programmable current limit provides protection against overcurrent conditions, further enhancing system reliability.

For thermal management, the LTC3732CG includes an over-temperature protection feature that shuts down the device to prevent damage from excessive heat. The controller is housed in a compact 28-lead SSOP package, which is ideal for space-constrained applications.

In summary, the LTC3732CG from Linear Technology is a sophisticated, feature-rich switching regulator controller that offers high efficiency, robust protection features, and excellent performance for a wide range of power management applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0152 $66.0912
13+ $9.0379 $117.4927
20+ $8.7561 $175.1220
28+ $8.4731 $237.2468
36+ $8.1913 $294.8868
48+ $7.3435 $352.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess