EN
  • EN
  • DE

LTC3734EUH#TRPBF

Part No LTC3734EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR DC/DC 1PH HI EFF 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Mobile CPU
Voltage - Input 4 V to 30 V
Number of Outputs 1
Output Voltage 0.7 V to 1.71 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 117795-LTC3734EUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3734EUH#TRPBF CAD Model

Description

Linear Technology LTC3734EUH#TRPBF Product Overview

The LTC3734EUH#TRPBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is designed to drive all N-channel power MOSFET stages, which makes it an ideal choice for point-of-load applications that require high efficiency, fast transient response, and precise voltage regulation.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with a wide array of input sources.
  • Output Voltage: It is capable of producing a precise output voltage, which can be adjusted to meet the needs of the specific application it is used in.
  • High Efficiency: With its synchronous operation, the LTC3734EUH#TRPBF minimizes power losses and achieves high conversion efficiency, which is critical for thermal management and energy-saving in modern electronic systems.
  • Powerful Drive Capability: The device includes strong on-board MOSFET drivers, enabling it to handle substantial current levels and drive large power stages.
  • Protection Features: It incorporates a comprehensive set of protection features, such as overvoltage protection, overcurrent protection, and thermal shutdown, to ensure the longevity and reliability of the end application.
  • Adjustable Operating Frequency: The switching frequency is adjustable, allowing designers to optimize the performance of their power supply designs with respect to efficiency, component size, and operational noise.
  • Compact Package: The LTC3734EUH#TRPBF is available in a compact QFN-32 package, making it suitable for space-constrained applications.

Applications

The LTC3734EUH#TRPBF is versatile and can be used in a variety of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and data centers
  • Industrial systems
  • Portable devices

With its robust feature set and high-performance characteristics, the LTC3734EUH#TRPBF from Linear Technology is an excellent choice for designers looking to create efficient, reliable, and compact power management solutions.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess