EN
  • EN
  • DE

LTC3735EG#TRPBF

Part No LTC3735EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR DC/DC 2PH HI EFF 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Mobile CPU
Number of Outputs 1
Output Voltage 0.7 V to 1.71 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 119628-LTC3735EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3735EG#TRPBF CAD Model

Description

The LTC3735EG#TRPBF is a high-performance, dual-output synchronous step-down switching regulator controller designed by Linear Technology, a brand renowned for its precision and innovation in the field of analog integrated circuits. This advanced controller is engineered to manage power efficiently and reliably, making it an ideal solution for a wide range of applications including telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of applications.
  • Dual Output Channels: It offers two output channels that can be independently configured and controlled, providing versatility in managing different power requirements within a system.
  • High Efficiency: With its synchronous operation, the LTC3735EG#TRPBF minimizes power losses and maximizes efficiency, which is crucial for reducing heat and improving system performance.
  • Adjustable Switching Frequency: The switching frequency can be adjusted, allowing designers to optimize the balance between efficiency and component size.
  • Phase-Lockable Frequency: The device can be synchronized to an external clock, ensuring noise-sensitive applications can minimize interference.

Applications

The versatility and high performance of the LTC3735EG#TRPBF make it suitable for a diverse range of applications. It is particularly well-suited for use in:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Industrial systems requiring precise power regulation
  • Distributed power systems

Product Specifications

The LTC3735EG#TRPBF comes in a 36-lead SSOP package, which is designed for surface mount technology and offers a compact footprint for space-constrained applications. The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions. For detailed specifications, refer to the manufacturer's datasheet.

With its robust design, comprehensive feature set, and Linear Technology's commitment to quality, the LTC3735EG#TRPBF is a powerful solution for sophisticated power management challenges.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess