EN
  • EN
  • DE

LTC3765EMSE#TRPBF

Part No LTC3765EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER GATE DR 16MSOP / DC/DC Cntrlr Single-OUT 430kHz Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Direct Flux Limit
Packaging Reel package
Applications Secondary-Side Controller
Operating Supply Voltage 7.7 V ~ 14.5 V
Operating Supply Current 1.7mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783603-LTC3765EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3765
Introduction Date July 18, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3765EMSE#TRPBF CAD Model

Description

Product Overview: LTC3765EMSE#TRPBF

The LTC3765EMSE#TRPBF is a high-performance, polyphase synchronous step-down DC/DC controller designed by Linear Technology, which is renowned for its precision and durability in power management solutions. This advanced controller is specifically engineered to address the needs of high-power, high-efficiency applications, making it an ideal choice for telecommunications, data communications, and industrial systems.

Featuring a wide input voltage range, the LTC3765EMSE#TRPBF can operate from 4.5V to 38V, making it versatile for various power supply configurations. Its output voltage is programmable from 0.6V to 5.5V, which allows for a broad spectrum of uses across different voltage requirements. The device is capable of driving N-channel MOSFETs and can be used in a multi-phase configuration, which significantly improves performance by reducing input and output capacitance and distributing thermal load.

The LTC3765EMSE#TRPBF incorporates a proprietary current mode control architecture with a fast transient response. This feature is critical in applications that demand stable power delivery even under rapidly changing loads. Furthermore, it offers a differential amplifier for remote voltage sensing, ensuring precise voltage regulation and compensation for IR drops in high-current pathways.

One of the key benefits of this product is its robust protection features. The LTC3765EMSE#TRPBF provides overvoltage, undervoltage, and overcurrent protection, safeguarding both the power supply and the load from potential damage. Additionally, it includes a soft-start capability to minimize inrush current during startup, enhancing system reliability.

The LTC3765EMSE#TRPBF is available in a compact 16-lead MSOP package with an exposed pad for improved thermal performance. The product is also RoHS compliant and is offered in tape and reel packaging (denoted by the #TRPBF suffix), which is optimized for automated, high-volume manufacturing processes.

In summary, the LTC3765EMSE#TRPBF from Linear Technology is a sophisticated, highly integrated DC/DC controller that delivers exceptional performance and reliability for demanding power management applications. Its advanced features, combined with robust protection mechanisms, ensure efficient and stable operation across a wide range of conditions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0335 $56.2345
16+ $6.5916 $105.4656
24+ $6.3856 $153.2544
33+ $6.1796 $203.9268
42+ $5.9736 $250.8912
57+ $5.3557 $305.2749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess