EN
  • EN
  • DE

LTC3770EUH

Part No LTC3770EUH
Manufacturer Linear Technology
Description Synchronous Controller with Margining, Tracking and PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208886-LTC3770EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3770EUH CAD Model

Description

Linear Technology's LTC3770EUH: A Versatile Multi-Phase Controller

The LTC3770EUH, crafted by the renowned Linear Technology, is a high-performance, multi-phase synchronous step-down switching regulator controller that has been engineered to cater to the demanding power needs of modern microprocessors and other high-power density applications. This robust component is designed to drive all N-channel power MOSFET stages, which can be configured for up to 4-phase operation, providing a scalable solution for various power requirements.

One of the standout features of the LTC3770EUH is its precision voltage regulation. It boasts a differential remote sense amplifier, ensuring that the voltage at the load is accurately regulated, compensating for voltage drops in the PCB traces. This is particularly crucial for applications that require precise voltage regulation to maintain performance and reliability.

The LTC3770EUH also comes equipped with a powerful set of integrated features to enhance its performance and versatility. It includes adjustable frequency from 250kHz to 780kHz, phase-lockable frequency from 250kHz to 650kHz, and a tracking soft-start capability. These features allow designers to optimize the performance of their power system and ensure a smooth startup sequence, reducing stress on the components during the power-up process.

Safety and protection are key considerations in power management, and the LTC3770EUH addresses these with its overvoltage and undervoltage protection. These mechanisms safeguard the system against conditions that could potentially damage the processor or the power controller itself. Additionally, the device provides a foldback current limit, which reduces the current in the event of a short circuit, further enhancing the safety of the system.

For ease of use, the LTC3770EUH is available in a compact 32-lead QFN package, which is suitable for space-constrained applications. Its package is designed to optimize thermal performance, ensuring reliable operation even under high power conditions.

In summary, the LTC3770EUH from Linear Technology is a sophisticated, feature-rich multi-phase controller that offers precision, flexibility, and protection for advanced power management applications. Its integration of multiple phases, comprehensive protection features, and compact packaging make it an ideal choice for engineers looking to design efficient, high-performance power systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6669 $53.3345
12+ $8.7524 $105.0288
18+ $8.4789 $152.6202
25+ $8.2054 $205.1350
32+ $7.9318 $253.8176
43+ $7.1113 $305.7859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess