EN
  • EN
  • DE

LTC3776EGN#TRPBF

Part No LTC3776EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Dual-OUT Step Down 850kHz 24-Pin SSOP N T/R / IC CNTRLR SYNC DUAL 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, DDR, QDR
Voltage - Input 2.75 V to 9.8 V
Number of Outputs 2
Output Voltage 0.3 V to 9.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 119633-LTC3776EGN#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3776
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3776EGN#TRPBF CAD Model

Description

The LTC3776EGN#TRPBF is a high-performance integrated circuit (IC) from Linear Technology, designed for power management applications. It is a dual PolyPhase® synchronous step-down DC/DC controller with an integrated phase-locked loop (PLL) and is ideal for use in complex power supply systems requiring high efficiency, precision, and reliability.

Key Features

  • PolyPhase Operation: Supports PolyPhase operation which allows multiple LTC3776 devices to be connected in parallel to achieve higher current outputs with accurate phase spreading, reducing input and output ripple and improving thermal performance.
  • Wide Input Voltage Range: The device can handle a wide input voltage range from 4.5V to 38V, making it versatile for a variety of applications from intermediate bus to point-of-load conversions.
  • Integrated PLL: The onboard phase-locked loop synchronizes the switching frequency to an external clock for noise-sensitive applications, ensuring low-noise operation and reducing electromagnetic interference (EMI).
  • High Efficiency: It is designed for high efficiency, which is critical for reducing heat and improving system performance in power-constrained environments.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 780kHz, allowing designers to optimize the size of external components and efficiency.
  • Robust Protection Features: Includes overvoltage, undervoltage, overcurrent, and over-temperature protection for enhanced system safety and reliability.

Applications

The LTC3776EGN#TRPBF is suitable for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Electronics
  • Datacom and Telecom Power Systems
  • High-Density Distributed Power Systems

Package and Quality

Encased in a compact 28-lead SSOP package, the LTC3776EGN#TRPBF is designed for space-constrained applications. It is RoHS compliant and manufactured under Linear Technology's rigorous quality control standards, ensuring high reliability and performance for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7623 $63.3853
25+ $4.7274 $118.1850
38+ $4.5807 $174.0666
53+ $4.4329 $234.9437
68+ $4.2851 $291.3868
91+ $3.8415 $349.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess