EN
  • EN
  • DE

LTC3778EF#TRPBF

Part No LTC3778EF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 36 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 303402-LTC3778EF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3778EF#TRPBF CAD Model

Description

LTC3778EF#TRPBF - A High Performance DC/DC Controller from Linear Technology

The LTC3778EF#TRPBF is a powerful, feature-rich synchronous step-down switching regulator controller designed by Linear Technology, which is now part of Analog Devices. This advanced controller is specifically crafted to drive all N-channel power MOSFET stages, which can lead to significant efficiency improvements in your power conversion applications. It is an ideal choice for a wide range of applications, including distributed power systems, telecommunications, industrial systems, and automotive power supplies.

This DC/DC controller operates over an input voltage range of 4V to 60V, making it versatile for both low and high voltage systems. The wide input range also allows for use in environments with fluctuating or uncertain power supplies, ensuring reliable operation. The LTC3778EF#TRPBF employs a constant frequency, current mode architecture which provides excellent line and load transient response and cycle-by-cycle current limiting that is critical for protecting the system under abnormal operating conditions.

One of the key features of the LTC3778EF#TRPBF is its powerful 1.1Ω on-chip MOSFET gate drivers. These drivers are designed to minimize switching losses by driving the external MOSFETs efficiently, which is particularly important in high-frequency power conversion. The controller also supports a selectable fixed frequency from 50kHz to 900kHz or can be synchronized to an external clock, giving designers flexibility to optimize their design for efficiency or component size.

The LTC3778EF#TRPBF includes a precise 0.8V reference with an accuracy of ±1% over a temperature range of -40°C to 85°C, which is essential for providing consistent performance over a wide range of operating conditions. Additional features include a tracking input for smooth supply sequencing, a foldback output current limiting for additional protection, and a power good output to indicate when the output is within regulation.

Available in a thermally enhanced 28-lead TSSOP package, the LTC3778EF#TRPBF is designed to withstand harsh environments while maintaining a compact footprint. This product is RoHS compliant and is available in tape and reel packaging, designated by the TRPBF suffix, which is suitable for high volume production environments.

With its robust design and comprehensive feature set, the LTC3778EF#TRPBF by Linear Technology is an excellent choice for engineers looking to implement a high-efficiency, reliable power management solution in their next project.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess