EN
  • EN
  • DE

LTC3780IUH#PBF

Part No LTC3780IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 200kHz to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 020610-LTC3780IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3780IUH#PBF CAD Model

Description

Linear Technology's LTC3780IUH#PBF High-Efficiency, Synchronous, 4-Switch Buck-Boost DC/DC Controller

The LTC3780IUH#PBF is a versatile and powerful DC/DC controller from Linear Technology, designed to manage power with high efficiency and reliability. This synchronous four-switch buck-boost controller can regulate output voltages that are above, below, or equal to the input voltage, making it an ideal solution for applications that require a stable power supply despite varying input conditions.

Key Features:

  • Wide Input Voltage Range: The LTC3780IUH#PBF operates over a broad input voltage range from 4V to 38V, catering to a wide array of power sources, from single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 38V, which enables the device to power a diverse range of loads.
  • High Efficiency: With its synchronous operation and 4-switch architecture, the LTC3780IUH#PBF minimizes power loss, achieving high conversion efficiency.
  • Constant-Frequency Operation: The device operates at a selectable fixed frequency between 50kHz and 900kHz or can be synchronized to an external clock.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.

Applications:

The LTC3780IUH#PBF is well-suited for a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications and Network Equipment
  • Portable Electronic Devices
  • Battery-Powered Systems
  • Power Supply Back-up Systems

Its robust design and flexible power management capabilities make the LTC3780IUH#PBF an excellent choice for designers looking to create efficient, reliable, and compact power supply systems. Whether you are developing a new application or retrofitting an existing one, the LTC3780IUH#PBF offers a sophisticated solution that can meet your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0162 $66.0324
4+ $27.0903 $108.3612
6+ $26.2437 $157.4622
8+ $25.3971 $203.1768
11+ $24.5506 $270.0566
14+ $22.0108 $308.1512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess