EN
  • EN
  • DE

LTC3801ES6#TRPBF

Part No LTC3801ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.4 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 303404-LTC3801ES6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3801ES6#TRPBF CAD Model

Description

The LTC3801ES6#TRPBF is a high-performance step-down switching regulator IC from Linear Technology, designed to deliver efficient power management solutions for a wide array of applications. This compact, monolithic device is a constant frequency, current mode pulse-width modulation (PWM) regulator that offers a high frequency switching capability, which reduces the size of external components and provides a compact power supply solution.

Key Features

  • Versatile Input Voltage Range: The LTC3801ES6#TRPBF operates from a 2.5V to 9.8V input voltage range, making it suitable for single Li-Ion, multiple Alkaline/NiMH cells, and other standard power sources.
  • High-Efficiency Operation: With its high switching frequency of up to 1.4MHz, the device allows the use of small, low-cost capacitors and inductors, which results in a compact and efficient power supply design.
  • Low Quiescent Current: The quiescent current is just 300µA, which contributes to enhanced power efficiency, particularly important for battery-powered systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for various applications requiring different voltage levels.
  • Stable with Ceramic Capacitors: The LTC3801ES6#TRPBF remains stable with ceramic output capacitors, ensuring reliability and performance stability over a wide range of operating conditions.
  • Thermal Protection: Integrated thermal shutdown provides protection against overheating, enhancing the overall safety and longevity of the device.

Applications

The LTC3801ES6#TRPBF is an ideal choice for a multitude of applications that require efficient power conversion. It is well-suited for portable devices due to its low quiescent current and high efficiency. Other applications include but are not limited to:

  • Wireless and DSL modems
  • PDAs and handheld devices
  • Digital cameras and MP3 players
  • GPS receivers
  • Point-of-load power supplies

Conclusion

The LTC3801ES6#TRPBF from Linear Technology is a powerful, efficient, and versatile switching regulator IC that meets the needs of modern electronic devices. Its ability to provide stable power with high efficiency and its flexibility in design make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3848 $56.3088
13+ $7.7004 $100.1052
21+ $7.4597 $156.6537
28+ $7.2191 $202.1348
36+ $6.9785 $251.2260
48+ $6.2566 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess