EN
  • EN
  • DE

LTC38092MSE-1#TRA1PBF

Part No LTC38092MSE-1#TRA1PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303407-LTC38092MSE-1#TRA1PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC38092MSE-1#TRA1PBF CAD Model

Description

LTC3809EMSE-1#TRPBF: A High-Performance DC/DC Controller

The LTC3809EMSE-1#TRPBF is a state-of-the-art synchronous step-down DC/DC controller designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This product is engineered to address the needs of modern electronics that require efficient power management and compact design footprints.

Key Features

  • High Efficiency: The LTC3809EMSE-1#TRPBF boasts a high efficiency rating, which is crucial for reducing power loss and heat dissipation in electronic systems. This efficiency is maintained over a wide range of load conditions, ensuring optimal performance.
  • No RSENSE™ Operation: This controller features Linear Technology's proprietary No RSENSE™ technology, which eliminates the need for an external sense resistor. This reduces the bill of materials and simplifies the circuit design, while also improving efficiency.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 38V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Switching Frequency: The LTC3809EMSE-1#TRPBF allows users to adjust the switching frequency from 300kHz to 750kHz, which enables designers to optimize the trade-off between efficiency and component size.
  • Stable Operation: It is designed for stable operation with ceramic output capacitors, which are preferred in modern designs for their small size and reliability.
  • Robust Protection Features: The controller includes overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The LTC3809EMSE-1#TRPBF is ideal for a variety of applications where efficient power conversion is critical. These include:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Equipment
  • Portable Devices
  • Datacom and Telecom Systems

Package and Availability

The LTC3809EMSE-1#TRPBF is available in a compact MSOP-10 package, which is suitable for space-constrained applications. This product is also available in tape and reel form, denoted by the TRPBF suffix, to facilitate automated manufacturing processes.

With its robust feature set and flexible design options, the LTC3809EMSE-1#TRPBF from Linear Technology stands out as a premium choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess