EN
  • EN
  • DE

LTC3809EMSE

Part No LTC3809EMSE
Manufacturer Linear Technology
Description No RSENSE™, Low EMI, Synchronous DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208914-LTC3809EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3809EMSE CAD Model

Description

Linear Technology LTC3809EMSE - High Efficiency, No RSENSE™ Step-Down DC/DC Controller

The LTC3809EMSE from Linear Technology is a high-performance step-down switching regulator DC/DC controller that drives an all N-channel synchronous power MOSFET stage. This advanced controller is designed for power supply designers who require a low component count, high efficiency, and excellent thermal performance.

Key Features:

  • No RSENSE™ Technology: The LTC3809EMSE utilizes Linear Technology's proprietary No RSENSE technology, which eliminates the need for a sense resistor, thereby improving efficiency and reducing system cost and complexity.
  • Wide Input Voltage Range: With an operating input voltage from 2.75V to 9.8V, this controller is versatile enough to be used in a variety of applications, from portable devices to distributed power systems.
  • Constant Frequency Operation: The fixed frequency, current mode architecture ensures stable operation over a wide range of supply and output voltages, and provides fast transient response and excellent loop stability.
  • Low Dropout Operation: The LTC3809EMSE maintains output regulation during a low input voltage condition by enhancing the duty cycle, which makes it ideal for applications subject to significant input voltage variation.
  • Adjustable Operating Frequency: The switching frequency is user-programmable from 300kHz to 4MHz, allowing the use of small, low-cost inductors and capacitors to achieve a very compact and responsive design.
  • High Efficiency: Its high efficiency is achieved through the use of low RDS(ON) internal switches and synchronous operation, which reduces power losses.
  • Robust Protection Features: The LTC3809EMSE includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

The LTC3809EMSE is suitable for a wide range of applications, including:

  • Telecommunications and Networking Equipment
  • Portable Electronic Devices
  • Distributed Power Systems
  • Industrial Equipment
  • Automotive Power Systems

With its compact MSOP-10 package, the LTC3809EMSE is an excellent choice for applications where space is at a premium, and performance cannot be compromised.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6230 $95.2460
3+ $39.0760 $117.2280
5+ $37.8540 $189.2700
7+ $36.6331 $256.4317
9+ $35.4123 $318.7107
11+ $31.7486 $349.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess