EN
  • EN
  • DE

LTC3816EUHF#TRPBF

Part No LTC3816EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONTROLLER S-PHASE 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Applications Controller, Intel IMVP-6, IMVP-6.5
Voltage - Input 4.5 V ~ 36 V
Number of Outputs 1
Voltage - Output 0.013 V ~ 1.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Manufacturer Homepage www.linear.com
Win Source Part Number 732192-LTC3816EUHF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3816
Introduction Date July 09, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3816EUHF#TRPBF CAD Model

Description

Overview of LTC3816EUHF#TRPBF

The LTC3816EUHF#TRPBF is a high-performance step-down switching regulator controller from Linear Technology, designed to manage power efficiently in a wide range of electronic applications. This component is specifically engineered to address the needs of complex systems requiring stable and reliable power management solutions.

Key Features

  • Wide Input Voltage Range: The LTC3816EUHF#TRPBF operates over a broad input voltage range, making it suitable for applications with varying input power supplies.
  • High Efficiency: With its advanced design, this controller provides high efficiency, which is critical for reducing heat and improving system reliability.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency up to 750kHz, enabling designers to optimize the size of external components and overall system performance.
  • Phase-Lockable Frequency: It supports a phase-lockable frequency of 75kHz to 750kHz, providing flexibility in synchronizing the switching frequency to an external clock.
  • Current Mode Operation: The current mode operation provides excellent transient response and cycle-by-cycle current limiting for additional protection.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection to ensure the longevity and stability of the end application.

Applications

The LTC3816EUHF#TRPBF is ideally suited for a variety of applications, including but not limited to:

  • Telecommunications
  • Datacom Infrastructure
  • Automotive Systems
  • Industrial Equipment
  • High-Density Distributed Power Systems

Package and Quality

Encased in a 38-lead QFN package, the LTC3816EUHF#TRPBF minimizes the footprint on the PCB and provides enhanced thermal performance. This product is also RoHS compliant and adheres to the rigorous standards set by Linear Technology, ensuring high quality and reliability for critical applications.

Conclusion

In conclusion, the LTC3816EUHF#TRPBF from Linear Technology is a versatile and efficient solution for sophisticated power management requirements. Its combination of features, including a wide input voltage range, high efficiency, and robust protection, make it a top choice for engineers looking to enhance system performance and reliability.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess