EN
  • EN
  • DE

LTC3823EGN#PBF

Part No LTC3823EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 28-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 36 V
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783672-LTC3823EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3823
Introduction Date January 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3823EGN#PBF CAD Model

Description

Product Overview: LTC3823EGN#PBF

The LTC3823EGN#PBF is a high-performance, step-down switching regulator controller from Linear Technology that offers a compact, efficient, and versatile solution for a variety of power supply applications. This advanced controller is designed to drive an external MOSFET, enabling it to handle a wide range of input voltages and deliver a precisely regulated output voltage with high efficiency.

Key Features

  • Wide Input Voltage Range: The LTC3823EGN#PBF can operate over a wide input voltage range, typically from 4V to 60V, making it suitable for applications with varying input power sources, including automotive, industrial, and telecommunications systems.
  • Adjustable Operating Frequency: This device allows the user to set the operating frequency anywhere from 100kHz to 600kHz, which can be synchronized to an external clock, providing flexibility in optimizing the performance and size of the external components.
  • High Efficiency: The LTC3823EGN#PBF utilizes a constant on-time, valley current mode control architecture, which helps in achieving high efficiency and excellent transient response.
  • Low Shutdown Current: It features a very low shutdown current of under 10µA, which is ideal for battery-operated systems where power conservation is crucial.
  • No RSENSE™ Operation: This product supports operation without a sense resistor (No RSENSE™) to minimize power loss and simplify the circuit design.
  • Robust Protection Features: It includes a range of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the longevity and reliability of the application.

Applications

The LTC3823EGN#PBF is designed for a variety of applications that require efficient power conversion and tight voltage regulation. These include:

  • Point-of-Load Power Supplies
  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Equipment
  • Datacom and Storage Systems

Package and Quality

Housed in a 16-lead SSOP package, the LTC3823EGN#PBF is designed to meet the stringent space and weight requirements of modern electronic devices. Linear Technology ensures high-quality standards, and the product is RoHS compliant, catering to environmentally conscious applications and regulations.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess