The LTC3833IUDC#PBF is a high performance, synchronous step-down DC/DC switching regulator controller that drives all N-channel power MOSFET stages. Designed by Linear Technology, now part of Analog Devices, this controller is a robust solution for demanding applications requiring efficient power conversion.
Key Features
- Wide Input Voltage Range: Capable of operating from an input voltage range of 4.5V to 38V, making it versatile for various applications.
- Output Voltage: It can produce an output voltage range from 0.6V to 5.5V, suitable for many low voltage requirements.
- High Efficiency: Integrated features such as a constant frequency current mode architecture and a phase-lockable frequency of up to 850kHz allow the LTC3833IUDC#PBF to provide high efficiency power conversion.
- Dual N-Channel MOSFET Synchronous Drive: The controller can drive top and bottom N-channel MOSFETs, providing efficient bi-directional power flow and reduced heat dissipation.
- Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under adverse conditions.
- Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing a controlled ramp-up of output voltage.
- Tracking Capability: Allows for the output voltage to be tracked for sequencing multiple power supplies.
Applications
With its advanced design and comprehensive feature set, the LTC3833IUDC#PBF is ideal for a wide range of applications, including:
- Telecommunications Infrastructure
- Industrial Equipment
- Automotive Power Systems
- Datacom and Telecom Systems
- High-Density Distributed Power Systems
Quality and Reliability
The LTC3833IUDC#PBF is built to meet the high standards of quality and reliability that have come to be expected from Linear Technology products. Its robust design ensures long-term performance even in the most challenging environments.
Package Information
This controller is available in a compact QFN-20 package, offering a space-saving solution without compromising on power or features. The package is designed for optimal thermal performance and ease of integration into a variety of system designs.