The LTC3833IUDC#TRPBF, from Linear Technology, is a high performance, synchronous step-down DC/DC switching regulator controller that drives all N-channel power MOSFET stages. It is designed to minimize external component count, providing a compact, efficient solution for a wide range of applications, including telecommunications, networking equipment, and industrial systems.
Key Features
- Wide Input Voltage Range: Operates from a 4.5V to 24V input voltage range, making it suitable for a variety of supply sources.
- High Efficiency: Integrated features such as a constant frequency current mode architecture and a phase-lockable frequency of up to 750kHz allow for high efficiency and fast transient response.
- Robust Thermal Performance: The LTC3833IUDC#TRPBF is available in a thermally enhanced 20-lead QFN package, ensuring reliable operation even at elevated temperatures.
- Opti-Loop® Compensation: This feature minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.
- Adjustable Soft-Start: Provides controlled startup and helps prevent inrush current at turn-on.
- Output Voltage Tracking: Offers safe and predictable startup sequencing.
- Power Good Output: Indicates when the output is within ±7.5% of the regulated voltage, providing system monitoring capability.
Applications
- Telecommunications Infrastructure
- Networking Equipment
- Servers and Storage Systems
- Industrial and Medical Equipment
- Point of Load Applications
Product Specifications
The LTC3833IUDC#TRPBF features a robust design with a wide operating junction temperature range of -40°C to 125°C. It is available in a compact (3mm x 3mm) QFN-20 package, which is RoHS compliant and suitable for automated assembly processes. The device also supports a selectable continuous operation mode, allowing designers to choose between Burst Mode® operation for high efficiency at low output currents or forced continuous operation for lowest noise applications.
With its advanced design and comprehensive features, the LTC3833IUDC#TRPBF is a powerful component for designers looking to create efficient, reliable, and high-performance power systems.