The LTC3835EUFD#TRPBF is a versatile and efficient synchronous step-down DC/DC switching regulator controller manufactured by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit is designed to drive external MOSFETs and deliver high output current with excellent regulation and thermal performance, making it ideal for a wide range of applications including telecommunications, industrial systems, and high-density power systems.
Key Features
- Wide Input Voltage Range: Capable of operating with an input voltage range from 4V to 36V, making it suitable for use in systems with varying supply voltages.
- Adjustable Operating Frequency: The operating frequency can be set from 250kHz to 750kHz, or it can be synchronized to an external clock for noise-sensitive applications.
- Current Mode Operation: Provides fast transient response and excellent loop stability.
- Opti-Loop® Compensation: Allows the transient response to be optimized over a wide range of output capacitance and ESR values.
- Low Shutdown Current: Features a shutdown current of under 10µA, enhancing the overall efficiency, especially in battery-powered systems.
- Powerful 1.1Ω Gate Drivers: Designed to drive large power MOSFETs for high current applications.
- Adjustable Soft-Start: Limits the inrush current during startup and provides a controlled output voltage ramp.
Applications
The LTC3835EUFD#TRPBF is suitable for a variety of applications, including:
- Point of Load Power Supplies
- Telecommunications Infrastructure
- Industrial Equipment
- Datacom and Storage Systems
- Automotive Power Systems
Product Packaging and Quality
This product is offered in a 28-lead QFN package with a thermal pad for enhanced thermal performance. It is also available in tape and reel packaging, identified by the #TRPBF suffix, which ensures compatibility with automated manufacturing processes. The LTC3835EUFD#TRPBF is RoHS compliant and adheres to strict quality standards, ensuring reliability and performance consistency for demanding applications.