EN
  • EN
  • DE

LTC3850IUF#TRPBF

Part No LTC3850IUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (4x4)
Win Source Part Number 123740-LTC3850IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3850IUF#TRPBF CAD Model

Description

LTC3850IUF#TRPBF - Dual, 2-Phase Synchronous Step-Down DC/DC Controller

The LTC3850IUF#TRPBF is a high-performance, dual, 2-phase synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This controller is engineered to drive all N-channel power MOSFET stages, which enables significant efficiency improvements in power supply designs, particularly those demanding high current up to 25A per phase.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4.5V to 24V input voltage range, making it suitable for a variety of applications including computing systems, telecommunications, and industrial equipment.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.8V to 5V, which can be set with an external resistive divider.
  • High Efficiency: The LTC3850IUF#TRPBF utilizes a constant frequency, current mode architecture, along with phase-lockable frequency modulation (PLL) from 250kHz to 770kHz, which allows for optimization of efficiency, noise reduction, and component sizing.
  • Robust Thermal Performance: It comes in a 24-lead QFN package, which ensures excellent thermal performance, a critical factor in high-power applications.
  • Opti-Loop® Compensation: The inclusion of Opti-Loop compensation minimizes the loop compensation effort while providing a very wide range of output capacitance and ESR values.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and a power good signal for effective power management and safety.

Applications:

The LTC3850IUF#TRPBF is versatile enough for use in a range of applications that require precise voltage regulation and high power efficiency. It is particularly well-suited for:

  • Power distribution systems
  • Networking equipment such as routers and switches
  • Industrial power supplies
  • Point-of-load applications

This product from Linear Technology ensures that systems not only meet the stringent power requirements of modern electronics but also achieve greater energy efficiency and reliability. The LTC3850IUF#TRPBF is an essential component for designers seeking to create sophisticated power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4033 $52.8396
28+ $3.6130 $101.1640
43+ $3.5001 $150.5043
60+ $3.3872 $203.2320
77+ $3.2743 $252.1211
103+ $2.9355 $302.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess