High Performance Step-Down Switching Regulator Controller from Linear Technology
The LTC3851AEMSE-1/LTC3851AIMSE-1 is a high-performance, synchronous step-down DC/DC switching regulator controller that drives all N-channel power MOSFET stages. This advanced regulator is manufactured by Linear Technology, a brand renowned for its high-quality power management solutions.
With a wide input voltage range of 4V to 38V, the LTC3851A can regulate output voltages as low as 0.8V, making it highly versatile for a variety of applications. Its ability to maintain constant frequency with a phase-lockable frequency of 250kHz to 2.25MHz allows for flexibility in design optimization and is particularly beneficial for noise-sensitive applications.
The LTC3851AEMSE-1/LTC3851AIMSE-1 showcases an impressive array of features designed to enhance performance and reliability. It includes a powerful 1.1Ω onboard gate driver, which ensures efficient driving of the external MOSFETs. The device also boasts of a fast minimum on-time of just 75ns, making it an excellent choice for high-frequency operation with low duty cycles.
Its OPTI-LOOP® compensation allows the transient response to be optimized over a wide range of output capacitance and ESR values. This feature, coupled with the regulator's ability to sense the output voltage directly at the output capacitor’s positive terminal, ensures precise regulation and improved transient response.
The LTC3851AEMSE-1/LTC3851AIMSE-1 also ensures safety and protection of the system through its integrated features such as overvoltage protection, undervoltage lockout, and a soft-start capability that prevents input current overloading during startup.
Encased in a thermally enhanced MSOP-16 package, the LTC3851AEMSE-1/LTC3851AIMSE-1 offers a compact and durable solution for space-constrained applications. This product is ideal for use in telecommunications, industrial systems, automotive power supplies, and other sophisticated electronics where efficient power conversion is critical.
With its robust feature set and adaptable performance characteristics, the LTC3851AEMSE-1/LTC3851AIMSE-1 from Linear Technology stands out as a superior choice for engineers and designers looking to implement a reliable and high-efficiency power regulation system.