Introducing the AP7340D-30FS4-7-71 Low Dropout Regulator
The AP7340D-30FS4-7-71 is a highly efficient, low dropout regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator is specifically crafted to deliver a stable and reliable power supply, making it an ideal solution for a wide range of electronic applications.
Key Features
- Output Voltage: The AP7340D-30FS4-7-71 provides a fixed output voltage of 3.0V, which is essential for powering sensitive electronic components that require a precise voltage level.
- High Accuracy: It boasts an impressive accuracy of ±1%, ensuring that the output voltage remains stable even under varying conditions.
- Low Dropout: With a low dropout voltage, this regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, making it extremely efficient in battery-operated devices.
- Current Capacity: This device offers a maximum output current of up to 150mA, suitable for low-power applications.
- Package: It comes in an ultra-small X2-DFN1006-2 package, which is perfect for space-constrained applications.
- Temperature Range: The operating temperature range of -40°C to +85°C allows the regulator to perform reliably in a variety of environmental conditions.
- Power-Saving Mode: The AP7340D-30FS4-7-71 includes a power-saving mode that reduces quiescent current, thereby extending the battery life of portable devices.
Applications
Due to its compact size and high performance, the AP7340D-30FS4-7-71 is well-suited for a myriad of applications, including:
- Portable and battery-powered devices
- Wireless communication equipment
- Power management for IoT devices
- Consumer electronics such as cameras and personal media players
- Healthcare devices like wearable monitors
Reliability and Quality Assurance
Diodes Incorporated is committed to delivering products of the highest quality. The AP7340D-30FS4-7-71 low dropout regulator is no exception and has undergone rigorous testing to ensure its performance and reliability. With its advanced features and dependable operation, this LDO regulator is an excellent choice for designers looking for a power management solution that does not compromise on efficiency or space.