EN
  • EN
  • DE

LTC3851AEMSE-1#TRPBF

Part No LTC3851AEMSE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MSOP / DC/DC Cntrlr Single-OUT Step Down 810kHz Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783713-LTC3851AEMSE-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851A-1
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851AEMSE-1#TRPBF CAD Model

Description

The LTC3851AEMSE-1#TRPBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology that provides a compact and efficient power management solution for a wide range of applications. It is designed to drive an all N-channel power MOSFET stage, which can operate from input voltages ranging from 4V to 38V, making it suitable for use in systems with high input voltage requirements such as automotive, industrial, and telecommunications.

Key Features:

  • Wide Input Voltage Range: Operates from 4V to 38V, ideal for fluctuating power supplies.
  • Output Voltage: Adjustable from 0.8V to VIN, providing a broad range of output voltage options.
  • High Efficiency: Synchronous operation provides efficiency up to 95%, reducing heat and power loss.
  • Powerful Drive Capability: Can drive top and bottom N-channel MOSFETs, enabling the use of high-power external switches.
  • Adjustable Switching Frequency: From 250kHz to 2.25MHz, allowing optimization for efficiency or component size.
  • Stable Operation: With ceramic capacitors and all types of bulk capacitors.
  • Robust Protection Features: Including overvoltage, undervoltage lockout, and thermal shutdown.

Applications:

  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • Datacom and Storage Systems
  • High-Density Distributed Power Systems

Package and Availability:

The LTC3851AEMSE-1#TRPBF comes in a compact MSOP-16 package, which is RoHS compliant and suitable for automated assembly processes. The device is available in tape and reel packaging, indicated by the suffix 'TRPBF', facilitating efficient handling and manufacturing.

Conclusion:

The LTC3851AEMSE-1#TRPBF by Linear Technology is a versatile and efficient solution for designing modern power systems. Its wide input voltage range, high efficiency, and robust protection features make it an excellent choice for engineers looking for a reliable and high-performance step-down regulator controller.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7245 $51.7350
75+ $1.4150 $106.1250
110+ $1.3708 $150.7880
155+ $1.3266 $205.6230
195+ $1.2823 $250.0485
265+ $1.1497 $304.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess