EN
  • EN
  • DE

LTC3853IUJ

Part No LTC3853IUJ
Manufacturer Linear Technology
Description Triple Output, Multiphase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208950-LTC3853IUJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3853IUJ CAD Model

Description

Linear Technology's LTC3853IUJ: High-Performance Triple Output Synchronous Step-Down Switching Regulator

The LTC3853IUJ is a robust, high-performance integrated circuit designed by Linear Technology, renowned for its precision and durability in power management applications. This triple output synchronous step-down switching regulator is specifically engineered to deliver high efficiency and fast transient response in a compact package, making it an excellent choice for a wide range of applications, including telecommunications, industrial systems, and automotive power systems.

Key Features

  • Wide Input Voltage Range: The device operates efficiently with an input voltage range from 4.5V to 24V, accommodating a variety of power sources.
  • Triple Output Channels: It features three high-performance outputs that are capable of delivering continuous output currents of up to 3A, 3A, and 2A respectively, with the flexibility to meet the demands of complex power supply designs.
  • Synchronous Operation: The LTC3853IUJ's synchronous operation enhances efficiency by reducing power losses associated with diode drops, which is critical for low-voltage power rails.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250kHz to 750kHz or can synchronize it to an external clock, offering design flexibility and optimization of component size and efficiency.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under adverse conditions.
  • Compact Package: Housed in a 40-pin QFN package, the LTC3853IUJ saves board space and is well-suited for space-constrained applications.

Applications

The LTC3853IUJ's versatile feature set makes it suitable for a variety of applications, including:

  • Point-of-Load Applications
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems

Conclusion

With its wide input voltage range, multiple outputs, high efficiency, and compact design, the LTC3853IUJ from Linear Technology stands out as a powerful solution for complex power management challenges. Its robust protection features and adjustable parameters ensure that it can be tailored to specific application requirements, delivering reliable and efficient power conversion where it is needed most.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess