LTC3854EMSE/LTC3854IMSE - High Performance Step-Down Switching Regulator Controller from Linear Technology
The LTC3854EMSE and LTC3854IMSE are high-performance, synchronous step-down switching regulator controllers from Linear Technology, now part of Analog Devices. These devices offer a compact and efficient solution for applications requiring voltage regulation and power management. The LTC3854 series is designed to minimize external component count while providing high efficiency, making it ideal for a wide range of applications, including telecommunications, networking, industrial systems, and portable devices.
Key Features:
- Wide Input Voltage Range: The LTC3854 series operates from an input voltage range of 4.5V to 38V, making it suitable for use with a variety of input sources, including standard 12V, 24V, and 36V rails.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different application requirements.
- High Efficiency: Integrated N-channel MOSFET gate drivers allow the use of high-power external MOSFETs, optimizing the efficiency for a wide range of load currents.
- Fast Transient Response: The LTC3854 series features a high bandwidth error amplifier and a phase-locked loop (PLL) for fast transient response and excellent loop stability.
- Robust Protection Features: Includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under adverse conditions.
- Flexible Operation Modes: Supports Burst Mode® operation for high efficiency at low output currents, forced continuous mode for noise-sensitive applications, and discontinuous mode for optimal balance between efficiency and output ripple.
- Thermal Performance: The LTC3854EMSE is specified for operation from -40°C to 125°C, while the LTC3854IMSE is specified for the -40°C to 85°C temperature range, making them suitable for industrial and automotive applications.
Applications:
- Telecommunications Infrastructure
- Networking Equipment
- Industrial Systems
- Automotive Power Systems
- Portable Electronic Devices
The LTC3854EMSE/LTC3854IMSE controllers are available in a compact MSOP-16 package, providing a space-saving solution without compromising performance. With its advanced features and robust design, the LTC3854 series from Linear Technology offers a versatile and reliable choice for high-performance power management.