EN
  • EN
  • DE

LTC3857EGN-1#TRPBF

Part No LTC3857EGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-SSOP
Win Source Part Number 1063110-LTC3857EGN-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3857EGN-1#TRPBF CAD Model

Description

Linear Technology LTC3857EGN-1#TRPBF High Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3857EGN-1#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller that offers a compact and efficient power management solution suitable for a wide range of applications. Manufactured by Linear Technology, now part of Analog Devices, this controller is designed to drive all N-channel power MOSFET stages, which can produce a stable and high-efficiency power supply with output voltages as low as 0.6V.

With a wide input voltage range of 4.5V to 38V, the LTC3857EGN-1#TRPBF is versatile enough to handle a variety of input sources, including those found in automotive, industrial, and telecommunications systems. Its output voltage range is equally impressive, capable of providing a stable voltage for modern microprocessors and FPGAs that require low voltage at high currents.

The LTC3857EGN-1#TRPBF features a powerful 1.1Ω onboard gate drivers, which minimize MOSFET switching losses and help to achieve high efficiencies. The controller operates with a selectable fixed frequency between 250kHz to 770kHz and can also be synchronized to an external clock within the same range, allowing for flexible design options and noise reduction in sensitive applications.

One of the key advantages of the LTC3857EGN-1#TRPBF is its phase-locked loop (PLL) for precise frequency synchronization and its ability to support tracking and soft-start features, which provide a controlled startup sequence for sensitive loads. Its current mode operation provides excellent line and load transient response, ensuring stable operation under varying conditions.

The device also incorporates a range of protective features such as overvoltage, undervoltage, and overcurrent protection, which safeguard the system against abnormal operating conditions. Furthermore, the LTC3857EGN-1#TRPBF's thermally enhanced 28-lead SSOP package ensures reliable thermal performance even in environments with high ambient temperatures.

Overall, the LTC3857EGN-1#TRPBF from Linear Technology is a robust and reliable choice for designers looking to create efficient, high-density power solutions for their demanding applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5160 $59.6120
17+ $6.9877 $118.7909
26+ $6.7692 $175.9992
36+ $6.5509 $235.8324
46+ $6.3326 $291.2996
62+ $5.6774 $351.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,577 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess