The LTC3857IGN-1#TRPBF is a high-performance dual output synchronous step-down DC/DC controller from Linear Technology that is designed to drive all N-channel power MOSFET stages. This advanced controller is ideal for a wide range of power regulation tasks, particularly in complex, high-performance electronics systems.
This component features a wide input voltage range from 4.5V to 38V, making it suitable for regulating power from a variety of sources, including 5V, 12V, and 24V intermediate bus systems. The LTC3857IGN-1#TRPBF is capable of generating output voltages as low as 0.6V, which is essential for powering the latest generation of low voltage digital ICs.
Key Features:
- Wide 4.5V to 38V input voltage range
- Dual, independent outputs with phases that can be adjusted between 0° to 360° to minimize input and output filtering requirements
- Output voltage down to 0.6V for modern low-voltage applications
- Strong on-board gate drivers for high power applications
- Opti-Loop® compensation minimizes the output capacitor requirements
- Phase-Lockable Fixed Frequency (75kHz to 850kHz)
- Power Good output voltage monitor
- Low operating IQ of 50µA with one channel active (85µA with both channels active)
- Available in a 28-lead SSOP package
With its powerful performance and precision, the LTC3857IGN-1#TRPBF offers flexibility for designers. It supports selectable continuous, pulse-skipping, or low ripple Burst Mode operation, which enhances efficiency at light loads. Additionally, the device features a TRACK/SS pin for tracking or controlled start-up and shutdown.
The LTC3857IGN-1#TRPBF also includes a range of protective features such as overvoltage, overcurrent, and over-temperature protection, ensuring reliability and robustness in demanding applications. Its integrated differential amplifier provides true remote output voltage sensing, which is critical for applications requiring precise voltage regulation.
Overall, the LTC3857IGN-1#TRPBF is a versatile and reliable choice for engineers looking to implement a high-efficiency, dual output power supply in their designs. Its advanced features and robust protection mechanisms make it a go-to solution for a range of industrial, automotive, and communication applications.