EN
  • EN
  • DE

LTC3858IUH#PBF

Part No LTC3858IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 38 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783742-LTC3858IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3858
Introduction Date July 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3858IUH#PBF CAD Model

Description

LTC3858IUH#PBF - A High-Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3858IUH#PBF is a robust, high-performance dual output synchronous step-down DC/DC controller manufactured by Linear Technology. Designed to cater to a wide range of power supply applications, this component efficiently manages power distribution by converting a higher input voltage to lower output voltages with precise regulation. The LTC3858IUH#PBF is particularly well-suited for systems requiring dual outputs, such as telecommunications, industrial control, and computing applications.

One of the key features of the LTC3858IUH#PBF is its wide input voltage range, which spans from 4.5V to 38V, making it versatile for various power sources. It also supports output voltages from 0.8V to 24V, which can be adjusted to meet the needs of different circuits and components. Each of the two outputs can deliver output currents up to several tens of amperes, depending on external components and thermal conditions.

The LTC3858IUH#PBF utilizes a constant frequency current mode architecture, which provides excellent line and load transient response. Additionally, it incorporates a phase-lockable frequency of 50kHz to 900kHz or it can be synchronized to an external clock for noise-sensitive applications. The device also features selectable continuous operation or burst mode operation, which helps in improving efficiency at light loads.

Protection features of the LTC3858IUH#PBF are comprehensive, including overvoltage, undervoltage, and overcurrent protection. This ensures the longevity and reliability of the power supply and the end application. Furthermore, the LTC3858IUH#PBF comes in a thermally enhanced 5mm x 5mm QFN package, which is designed to minimize the footprint on a printed circuit board and ensure efficient thermal performance even in space-constrained applications.

For precision and ease of use, the device includes 0.8% output voltage accuracy and a powerful 1.1Ω on-chip gate drivers. These features make the LTC3858IUH#PBF a flexible and reliable choice for designers looking to create high-efficiency, dual-output power supplies without compromising on performance or space.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess