EN
  • EN
  • DE

LTC3859AEFE#TRPBF

Part No LTC3859AEFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 115kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-TSSOP-EP
Win Source Part Number 116634-LTC3859AEFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3859AEFE#TRPBF CAD Model

Description

LTC3859AEFE#TRPBF - Triple Output Synchronous Step-Down Controller

The LTC3859AEFE#TRPBF is a high-performance triple output synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This versatile component is designed to manage power in a wide array of electronics, ranging from portable devices to automotive and industrial systems. Its robust feature set and high efficiency make it an ideal choice for demanding applications that require precise voltage regulation and power optimization.

This controller operates over a wide input voltage range of 4.5V to 38V, making it suitable for use with a variety of supply sources, including single or multiple cell batteries, as well as automotive inputs without the need for external voltage clamping devices. The LTC3859AEFE#TRPBF can produce three independent output voltages, which are adjustable from 0.8V up to 24V, enabling it to power a diverse set of loads including microprocessors, FPGAs, and other digital ICs.

The LTC3859AEFE#TRPBF features a powerful 1.1Ω on-chip gate drivers that provide the ability to drive N-channel MOSFETs, which are necessary for high-efficiency step-down conversion. It supports a phase-lockable frequency of up to 850kHz or can be set to a fixed frequency from 50kHz to 900kHz. Additionally, the device's selectable continuous, pulse-skipping, or low ripple Burst Mode operation allows users to optimize efficiency based on load requirements.

For protection and reliability, the LTC3859AEFE#TRPBF incorporates a range of safety features. These include overvoltage, undervoltage, and overcurrent protection, which safeguard the device and the system under extreme conditions. The tracking and soft-start capabilities ensure a smooth power-up sequence for sensitive electronic components.

The LTC3859AEFE#TRPBF is available in a thermally enhanced 38-lead TSSOP package, which ensures efficient heat dissipation for reliable performance even in thermally challenging environments. Its compact form factor and feature-rich design make it a versatile and powerful solution for complex multi-rail power systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6720 $58.0320
15+ $7.9360 $119.0400
23+ $7.6877 $176.8171
32+ $7.4405 $238.0960
41+ $7.1922 $294.8802
54+ $6.4484 $348.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess