EN
  • EN
  • DE

LTC3859AIFE#PBF

Part No LTC3859AIFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Triple-OUT Step Down/Step Up 900kHz Automotive 38-Pin TSSOP EP Tube / IC REG CTRLR MULT TOP 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 38-TSSOP-EP
Win Source Part Number 783746-LTC3859AIFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3859A
Introduction Date March 17, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3859AIFE#PBF CAD Model

Description

Product Overview: LTC3859AIFE#PBF

The LTC3859AIFE#PBF is a high-performance triple output synchronous step-down switching regulator controller from Linear Technology. This robust device is designed to accommodate a wide input voltage range from 4.5V to 38V, making it a versatile solution for a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: Operates from 4.5V to 38V, suitable for systems with varying supply voltages.
  • Triple Output Channels: Features three outputs that are independently controlled, providing flexibility in multi-rail systems.
  • Synchronous Operation: Allows for higher efficiency by reducing diode conduction losses with integrated MOSFET drivers.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 780kHz or synchronize it to an external clock.
  • Current Mode Control: Offers excellent line and load transient response and cycle-by-cycle current limit for enhanced protection.
  • Integrated Gate Drivers: Built-in gate drivers for the top and bottom N-channel MOSFETs streamline the design and reduce external component count.
  • Robust Protection Features: Includes overvoltage, undervoltage, and overcurrent protection to ensure reliable operation under adverse conditions.
  • Power Good Output: Provides a signal when all outputs are within regulation, useful for sequencing and monitoring system health.

Applications

The LTC3859AIFE#PBF is ideal for a wide array of applications that require efficient power distribution and multiple output voltages. It is especially useful in systems that need to maintain performance across variable input voltages and conditions. Typical application areas include:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Datacom and Storage Systems

With its advanced control features and robust design, the LTC3859AIFE#PBF from Linear Technology stands out as a high-efficiency, reliable power management solution for complex electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess