EN
  • EN
  • DE

LTC3862EFE-1#PBF

Part No LTC3862EFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin TSSOP EP Tube / IC REG CTRLR BOOST/SEPIC 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 8.5 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 783755-LTC3862EFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3862-1
Introduction Date October 07, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862EFE-1#PBF CAD Model

Description

LTC3862EFE-1#PBF - Dual, 2-Phase Synchronous Step-Down Switching Regulator Controller

The LTC3862EFE-1#PBF is a high-performance, dual, 2-phase synchronous step-down switching regulator controller designed by Linear Technology. This advanced controller is specifically engineered to drive N-channel power MOSFETs in a dual polyphase configuration, making it an ideal choice for high current applications requiring up to 12V of output voltage. It is housed in a robust TSSOP-20 package, ensuring a compact footprint for space-constrained applications.

Featuring a wide input voltage range from 4V to 38V, the LTC3862EFE-1#PBF is versatile enough to handle a variety of supply sources, including those from intermediate bus voltages in telecom and industrial systems. Its unique architecture allows for up to 12 phases to be paralleled and clocked out-of-phase, which significantly reduces the required input and output capacitance and provides a very low output voltage ripple.

The LTC3862EFE-1#PBF utilizes current mode control which provides excellent line and load transient response. Additionally, its phase-lockable fixed operating frequency from 75kHz to 850kHz allows users to optimize the size of external components, while its ability to synchronize to an external clock ensures noise-sensitive applications can avoid problematic frequency bands.

Other notable features include differential output voltage sensing, which enhances voltage regulation accuracy in the presence of IR voltage drops. The controller also offers selectable continuous or discontinuous inductor current modes, thereby providing design flexibility to achieve either higher efficiency or lower output ripple. For added protection, it incorporates overvoltage protection, undervoltage lockout, and a foldback current limit, ensuring the safety and reliability of the power system.

With its robust design and comprehensive feature set, the LTC3862EFE-1#PBF from Linear Technology is an excellent choice for engineers looking to implement a high-efficiency, multi-phase power supply in applications such as datacom and telecom systems, industrial equipment, and high-density distributed power systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3808 $50.7120
37+ $2.7740 $102.6380
56+ $2.6873 $150.4888
77+ $2.6006 $200.2462
100+ $2.5139 $251.3900
134+ $2.2539 $302.0226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,911 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess