EN
  • EN
  • DE

LTC3862HGN-2#PBF

Part No LTC3862HGN-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin SSOP N Tube / IC REG CTRLR BOOST/SEPIC 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 5.5 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783761-LTC3862HGN-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3862-2
Introduction Date March 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862HGN-2#PBF CAD Model

Description

LTC3862HGN-2#PBF - A High Performance Step-Up DC/DC Controller

The LTC3862HGN-2#PBF is a robust, high voltage, two-phase synchronous step-up DC/DC controller designed by Linear Technology for precision, efficiency, and durability in power conversion applications. It is specifically engineered to manage demanding tasks, providing a reliable solution for systems requiring a high voltage gain or high output power.

Key Features

  • Wide Input Voltage Range: The controller can handle a broad range of input voltages, making it versatile for various power sources and adaptable to fluctuating input conditions.
  • Phase-Lockable Fixed Frequency: It operates at a fixed frequency ranging from 50kHz to 850kHz, which can be synchronized to an external clock, ensuring noise-sensitive applications are not disturbed.
  • High Output Voltage: The device is capable of producing a high output voltage up to 60V, suitable for applications such as power amplifiers, industrial systems, and telecommunications equipment.
  • Adjustable Soft-Start: It includes an adjustable soft-start feature to minimize inrush current and ensure a smooth power-up sequence.
  • Current Mode Control: Offering excellent line and load regulation, the LTC3862HGN-2#PBF employs current mode control for fast transient response and improved stability.
  • Robust Protection Features: The device incorporates overvoltage, undervoltage, and overcurrent protection, safeguarding your system from potential damage due to abnormal operating conditions.
  • High Temperature Operation: Its high temperature operational capability ensures reliable performance in environments with elevated temperatures.

Applications

The LTC3862HGN-2#PBF is ideal for a range of applications, including but not limited to:

  • Industrial Power Systems
  • Automotive Power Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Power Amplifiers

Package and Quality

The controller is offered in a 16-lead narrow SSOP package which is compact and suitable for space-constrained applications. It is also part of Linear Technology's high reliability product lineup, ensuring consistent performance and quality.

With its advanced features and robust design, the LTC3862HGN-2#PBF from Linear Technology stands out as a superior choice for your high voltage and high power DC/DC conversion needs.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess