EN
  • EN
  • DE

LTC3865IFE#PBF

Part No LTC3865IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 770kHz Automotive 38-Pin TSSOP EP Tube / IC REG CTRLR BUCK 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 38-TSSOP-EP
Win Source Part Number 783773-LTC3865IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3865
Introduction Date February 04, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3865IFE#PBF CAD Model

Description

Product Overview: LTC3865IFE#PBF

The LTC3865IFE#PBF, from Linear Technology, is a high-performance dual output synchronous step-down DC/DC controller that drives all N-channel power MOSFET stages. Designed to operate from a wide input voltage range of 4.5V to 38V, this controller is capable of producing two independent outputs ranging from 0.6V to 14V, making it an ideal choice for a variety of applications that require precise voltage regulation and high efficiency.

Key Features

  • Wide Input Voltage Range: Suitable for applications with input sources ranging from 4.5V to 38V, providing flexibility in various power supply designs.
  • Dual Output: Capable of generating two independent output voltages, which can be set from 0.6V to 14V to accommodate a wide range of applications.
  • High Efficiency: Uses a synchronous rectification topology to achieve high conversion efficiency, which is critical for thermal management and energy savings.
  • Phase-Lockable Fixed Frequency: Ranging from 250kHz to 770kHz, allowing for optimization of efficiency and component size, and reduction of noise.
  • Adjustable Soft-Start: Limits inrush current during startup, providing a controlled ramp-up of the output voltage.
  • Current Mode Operation: Offers excellent transient response and cycle-by-cycle current limiting for additional protection.
  • Overvoltage Protection: Ensures the longevity and reliability of the controller and the system it is used in by protecting against voltage spikes.

Applications

The LTC3865IFE#PBF is versatile and can be used in a variety of applications, such as:

  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics
  • Datacom and Storage Systems
  • Point-of-Load Power Supplies

Quality and Reliability

Linear Technology ensures that the LTC3865IFE#PBF meets the highest quality and reliability standards. The device is available in a thermally enhanced TSSOP-38 package, providing robust thermal performance for high-power applications. With its advanced features and comprehensive protection circuitry, the LTC3865IFE#PBF is designed to meet the needs of the most demanding power management tasks.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess