EN
  • EN
  • DE

LTC3868IUFD-1#PBF

Part No LTC3868IUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 24 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (4x5)
Win Source Part Number 1063172-LTC3868IUFD-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3868IUFD-1#PBF CAD Model

Description

The LTC3868IUFD-1#PBF from Linear Technology is a high-performance, dual-channel synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency architecture. This component ensures efficient power conversion with its wide input voltage range, making it suitable for a variety of applications including telecom and data communication systems, automotive electronics, and industrial platforms.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4.5V to 38V, the LTC3868IUFD-1#PBF is versatile for use in systems with varying power supplies.
  • Dual Output Channels: This controller provides two output channels that can be set to a voltage as low as 0.6V, allowing for flexibility in powering different circuit components.
  • High Efficiency: With its synchronous operation and the ability to drive N-channel MOSFETs, the LTC3868IUFD-1#PBF achieves high conversion efficiency, reducing power loss and heat generation.
  • Phase-Lockable Frequency: The operating frequency is selectable from 250kHz to 770kHz and can be synchronized to an external clock, ensuring noise-sensitive applications can avoid critical frequency bands.
  • Differential Output Voltage Sensing: The differential output voltage sensing allows for precise regulation of the output voltage, which is vital for critical applications that require stable power delivery.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, enhancing the reliability and longevity of the end application.

Applications

The LTC3868IUFD-1#PBF is ideal for use in multi-rail power systems that require efficient and precise voltage regulation. Its robust feature set and high reliability make it an excellent choice for:

  • Telecommunications Infrastructure
  • Data Communication Systems
  • Automotive Electronics
  • Industrial Equipment
  • Networking Equipment

In summary, the LTC3868IUFD-1#PBF is a powerful and reliable solution for complex power management challenges, delivering high efficiency, precision, and flexibility in a range of demanding applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess