EN
  • EN
  • DE
  • IT

LTC3869EUFD#TRPBF

Part No LTC3869EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4V ~ 38V
Switching Frequency 250kHz ~ 780kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Family Part Number LTC3869
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758376-LTC3869EUFD#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3869EUFD#TRPBF CAD Model

Description

The LTC3869EUFD#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This advanced controller is engineered to drive N-channel MOSFETs in a phase-locked, synchronous rectified topology, delivering precise voltage regulation with high efficiency. It is a versatile solution for a variety of applications, including distributed power systems, industrial supplies, and telecommunications equipment.

Key Features:

  • Wide Input Voltage Range: The LTC3869EUFD#TRPBF operates with an input voltage range of 4.5V to 38V, making it suitable for a wide array of sources, including intermediate bus voltages and battery-powered applications.
  • Dual Output Channels: It features two outputs that can be set to a voltage as low as 0.6V with a feedback voltage accuracy of ±1% over a -40°C to 125°C temperature range. This precision ensures reliable performance in critical applications.
  • Phase-Lockable Frequency: The switching frequency is programmable and can be synchronized to an external clock from 250kHz to 770kHz, or set by an internal oscillator, which helps in managing electromagnetic interference (EMI) and optimizing component size.
  • Current Mode Operation: The current mode operation provides excellent transient response and cycle-by-cycle current limiting for additional system protection.
  • Integrated Features: It includes a differential amplifier for remote output voltage sensing, a powerful 1.1Ω onboard gate driver, and an output voltage tracking capability for sequencing multiple power supplies.
  • Robust Protection: The device offers overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the power system under various conditions.

Package and Availability:

The LTC3869EUFD#TRPBF comes in a 28-lead QFN package with a thermal pad for enhanced thermal performance. It is available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated manufacturing processes.

Applications:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Networking Equipment
  • Distributed Power Architectures
  • Automotive Power Systems

You May Also Be Interested in

Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631
Analog Devices Inc.
IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Lowest to $11.2411
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9319 $55.5233
16+ $6.5083 $104.1328
24+ $6.3049 $151.3176
33+ $6.1015 $201.3495
43+ $5.8981 $253.6183
57+ $5.2880 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess