EN
  • EN
  • DE

LTC3872IDDB#2HRPBF

Part No LTC3872IDDB#2HRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LTC3872 - CURRENT MODE BOOST DC/ / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTC3872
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 828658-LTC3872IDDB#2HRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3872IDDB#2HRPBF CAD Model

Description

Linear Technology LTC3872IDDB#2HRPBF Step-Down Controller

The LTC3872IDDB#2HRPBF is a high-performance step-down switching regulator controller from Linear Technology, designed to drive an external MOSFET for high efficiency power conversion. This compact and efficient device is ideal for portable electronics, automotive systems, and industrial applications where space is at a premium and power efficiency is crucial.

This step-down controller operates over a wide input voltage range from 2.5V to 9.8V, making it versatile for various power supply designs. Its low operating supply current of 40µA (typical) during operation and 1µA in shutdown mode contributes to its energy-saving features, which is particularly beneficial in battery-operated devices where extending battery life is essential.

The LTC3872IDDB#2HRPBF features a fixed frequency current mode architecture with the ability to synchronize to an external clock, providing flexibility and precision in managing power supply noise and ensuring compatibility with other components in noise-sensitive applications. The operating frequency can be set between 300kHz to 750kHz, allowing designers to optimize the size of external components and achieve a compact power solution.

With its powerful 1.2V feedback reference voltage, this controller allows for low output voltages necessary for modern digital circuits. Additionally, the device includes a range of protective features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under abnormal conditions.

The LTC3872IDDB#2HRPBF comes in a low-profile (0.75mm) 8-lead DFN package with a small footprint, providing an excellent solution for space-constrained applications. Its robust design and comprehensive feature set make it a go-to choice for engineers looking to design efficient, reliable, and compact power systems.

Overall, the LTC3872IDDB#2HRPBF from Linear Technology is a sophisticated and versatile step-down controller that offers a blend of performance, efficiency, and compactness, suitable for a wide range of applications in the modern electronics landscape.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess