EN
  • EN
  • DE

KA317

Part No KA317
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable Voltage Regulator (Positive) | IC REG LIN POS ADJ 1.5A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 1.5A
PSRR 75dB ~ 60dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number KA317
Manufacturer Pack Quantity 1,200
MSL Level 1 (Unlimited)
Win Source Part Number 1192335-KA317
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA317 CAD Model

Description

The KA317 is a 3-terminal adjustable positive-voltage regulator capable of supplying more than 1.5 A of load current with an output voltage adjustable over a 1.2 V to 37 V range. It employs internal current limiting, thermal shutdown, and safe area compensation.

The KA317 is a popular choice for a wide variety of applications, including power supplies, battery chargers, and motor controllers. It is available in a variety of packages, including TO-220, TO-263, and SOT-223.

Here is a more detailed description of the KA317's features and benefits:

Adjustable output voltage: The KA317's output voltage is adjustable from 1.2 V to 37 V using two external resistors. This makes it a versatile choice for a wide variety of applications. High output current: The KA317 can supply up to 1.5 A of load current. This makes it a good choice for applications that require a moderate amount of current. Internal current limiting: The KA317 has built-in current limiting to protect it from overload. This is an important safety feature that can help to prevent damage to the regulator. Thermal shutdown: The KA317 also has built-in thermal shutdown to protect it from overheating. This is another important safety feature that can help to prevent damage to the regulator. Safe area compensation: The KA317 has built-in safe area compensation to ensure that it operates within its safe operating area. This helps to prevent damage to the regulator and ensures that it operates reliably. Here are some examples of applications where the KA317 can be used:

Power supplies: The KA317 can be used to create a simple and reliable power supply for a variety of electronic devices. It is also a popular choice for use in linear voltage regulators. Battery chargers: The KA317 can be used to create a simple and effective battery charger. It can be used to charge a variety of battery types, including lead-acid, NiCd, and NiMH batteries. Motor controllers: The KA317 can be used to create a simple motor controller for a variety of DC motors. It can be used to control the speed and direction of the motor. The KA317 is a versatile and reliable voltage regulator that is suitable for a wide variety of applications. It is easy to use and has a number of built-in features that make it a safe and reliable choice.

Here is a more detailed description of how to use the KA317 in a simple power supply circuit:

To create a simple power supply circuit using the KA317, you will need the following components:

KA317 voltage regulator Two resistors (one 120 ohm and one 1k ohm) Input capacitor (100uF or greater) Output capacitor (100uF or greater) Load resistor (the value of the load resistor will depend on the desired output voltage and current) The circuit is shown below:

simple power supply circuit using the KA317 voltage regulator
simple power supply circuit using the KA317 voltage regulator

 

The input capacitor is used to filter out any ripple from the input voltage. The output capacitor is used to filter out any ripple from the output voltage and to provide a stable output voltage. The load resistor is used to set the output current of the power supply.

To calculate the output voltage of the power supply, use the following equation:

Vout = 1.25 * (R1 + R2) / R2
where:

Vout is the output voltage in volts R1 is the value of the resistor in ohms R2 is the value of the resistor in ohms For example, if you use a 120 ohm resistor for R1 and a 1k ohm resistor for R2, the output voltage will be 15 volts.

To calculate the output current of the power supply, use the following equation:

Iout = Vout / Rload
where:

Iout is the output current in amps Vout is the output voltage in volts Rload is the value of the load resistor in ohms For example, if the output voltage is 15 volts and the load resistor is 100 ohms, the output current will be 150mA.

The KA317 is a versatile and reliable voltage regulator that can be used to create a variety of power supplies, battery chargers, and motor controllers. It is easy to use and has a number of built-in features that make it a safe and reliable choice.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess