EN
  • EN
  • DE

LTC3874EUFD#PBF

Part No LTC3874EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 28-Pin QFN EP Tube / IC REG CTRLR BUCK 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783790-LTC3874EUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3874
Introduction Date November 27, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3874EUFD#PBF CAD Model

Description

Product Overview: LTC3874EUFD#PBF

The LTC3874EUFD#PBF is a high-performance, dual-phase synchronous step-down DC/DC controller manufactured by Linear Technology, now part of Analog Devices. This advanced controller is designed to drive all N-channel power MOSFET stages, making it ideal for applications requiring high efficiency and fast transient response. The LTC3874EUFD#PBF is a versatile component suitable for a wide range of power conversion applications, including computing systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The controller can operate with an input voltage range from 4.5V to 38V, accommodating a variety of power sources.
  • Dual-Phase Operation: The dual-phase design reduces input and output ripple, improving overall system stability and performance.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 1.5MHz, allowing optimization for efficiency or component size.
  • Current Mode Control: This feature provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Phase-Lockable Frequency: The LTC3874EUFD#PBF can synchronize to an external clock for noise-sensitive applications.
  • Power Good Output: This output signal indicates when the output voltage is within regulation, which is useful for power sequencing and monitoring.

Protection Features

  • Overvoltage Protection: The controller shuts down the MOSFETs when the output voltage exceeds a preset threshold, safeguarding the system against damage.
  • Overcurrent Protection: Utilizing MOSFET R<sub>DS(ON) sensing, the LTC3874EUFD#PBF protects against overcurrent conditions.
  • Thermal Shutdown: The device features built-in thermal shutdown to prevent overheating during high-power operation or adverse thermal conditions.

Package and Environmental Information

The LTC3874EUFD#PBF comes in a 28-lead QFN package that is RoHS compliant and offers excellent thermal performance. It is specified for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environments.

With its advanced features and robust protection mechanisms, the LTC3874EUFD#PBF from Linear Technology is an excellent choice for designers seeking a high-quality, efficient, and reliable power management solution.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess