EN
  • EN
  • DE

LT3437EFE#TRPBF

Part No LT3437EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 16TSSOP / Conv DC-DC 3.3V to 60V Step Down Single-Out 1.25V to 54V 0.5A Automotive 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 60V
Output Voltage 1.25V
Output Voltage MAX 57V
Output Current 500mA (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781014-LT3437EFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3437
Introduction Date June 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3437EFE#TRPBF CAD Model

Description

LT3437EFE#TRPBF - High-Efficiency, Low Noise, 500mA Step-Down Converter

The LT3437EFE#TRPBF is a high-performance, step-down switching regulator manufactured by Linear Technology, now part of Analog Devices. Designed to deliver efficiency and low noise operation, this device is capable of providing an output current of up to 500mA, making it an ideal choice for a variety of applications that require a compact, efficient power solution.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 3.6V to 36V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to as high as 34V, ensuring versatility for different circuit requirements.
  • High Efficiency: With its high-efficiency design, the LT3437EFE#TRPBF minimizes power loss and heat generation, making it suitable for thermally sensitive applications.
  • Low Noise Operation: The device features a low-noise architecture that reduces electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • Noise Reduction Pin: An additional pin (NR) allows for further reduction of output voltage ripple when connected to an external filter capacitor.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the IC from potential damage due to excessive heat.
  • Durable Package: Housed in a thermally efficient 16-lead TSSOP package with exposed pad (FE), the LT3437EFE#TRPBF is designed for robust performance in challenging environments.

Applications:

The LT3437EFE#TRPBF is well-suited for a wide range of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Battery-powered devices
  • Portable electronics
  • Medical instrumentation

With its combination of flexibility, efficiency, and low-noise operation, the LT3437EFE#TRPBF is a reliable choice for engineers and designers looking to optimize their power management solutions. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of a wide array of electronic devices and systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0772 $55.3860
12+ $9.0890 $109.0680
18+ $8.8050 $158.4900
24+ $8.5210 $204.5040
31+ $8.2369 $255.3439
41+ $7.3848 $302.7768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess